Brady Corporation Traffic Control Sign 129538

Description
Traffic Control Sign
Request a Quote Datasheet
Description
Traffic Control Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Traffic Control Sign - 129538 - Brady Corporation
Milwaukee, WI, USA
Traffic Control Sign
129538
Traffic Control Sign 129538
Traffic Control Sign

Traffic Control Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-129538-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-129538-ND
Signs, Nameplates, Posters 2267-129538-ND
B401 7X10 BLK/BLU/WHT NOTICE SOU

B401 7X10 BLK/BLU/WHT NOTICE SOU

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Stop Signs, Traffic Control Signs & Banners Sign - 10 in Width x 7 in Height - TEXT: SOUND HORN BEFORE ENTERING - 129538 - 754473-78608 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Stop Signs, Traffic Control Signs & Banners Sign - 10 in Width x 7 in Height - TEXT: SOUND HORN BEFORE ENTERING - 129538
754473-78608
Brady B-401 Polystyrene Rectangle White Stop Signs, Traffic Control Signs & Banners Sign - 10 in Width x 7 in Height - TEXT: SOUND HORN BEFORE ENTERING - 129538 754473-78608
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady stop signs, traffic control signs & banners sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This stop signs, traffic control signs & banners sign is manufactured with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This product is written in English with the following text: SOUND HORN BEFORE ENTERING. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the 2009 MUTCD, ANSI Z535.2-2002, ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady stop signs, traffic control signs & banners sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This stop signs, traffic control signs & banners sign is manufactured with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This product is written in English with the following text: SOUND HORN BEFORE ENTERING. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the 2009 MUTCD, ANSI Z535.2-2002, ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 129538 2267-129538-ND 754473-78608
Product Name Traffic Control Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Stop Signs, Traffic Control Signs & Banners Sign - 10 in Width x 7 in Height - TEXT: SOUND HORN BEFORE ENTERING - 129538
Safety / Warning Type Traffic / DOT
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 1812264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details