Brady Corporation Traffic Control Sign 129529

Description
Traffic Control Sign
Description
Traffic Control Sign

Suppliers

Company
Product
Description
Supplier Links
Traffic Control Sign - 129529 - Brady Corporation
Milwaukee, WI, USA
Traffic Control Sign
129529
Traffic Control Sign 129529
Traffic Control Sign

Traffic Control Sign

Supplier's Site
Brady B-401 Polystyrene Rectangle White Truck & Forklift Warehouse Traffic Sign - 14 in Width x 10 in Height - TEXT: FORKLIFT TRAFFIC STAY CLEAR - 129529 - 754473-78599 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Truck & Forklift Warehouse Traffic Sign - 14 in Width x 10 in Height - TEXT: FORKLIFT TRAFFIC STAY CLEAR - 129529
754473-78599
Brady B-401 Polystyrene Rectangle White Truck & Forklift Warehouse Traffic Sign - 14 in Width x 10 in Height - TEXT: FORKLIFT TRAFFIC STAY CLEAR - 129529 754473-78599
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady truck & forklift warehouse traffic sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This truck & forklift warehouse traffic sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This product is written in English with the following text: FORKLIFT TRAFFIC STAY CLEAR. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the 2009 MUTCD, ANSI Z535.2-2002, ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady truck & forklift warehouse traffic sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This truck & forklift warehouse traffic sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This product is written in English with the following text: FORKLIFT TRAFFIC STAY CLEAR. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the 2009 MUTCD, ANSI Z535.2-2002, ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 129529 754473-78599
Product Name Traffic Control Sign Brady B-401 Polystyrene Rectangle White Truck & Forklift Warehouse Traffic Sign - 14 in Width x 10 in Height - TEXT: FORKLIFT TRAFFIC STAY CLEAR - 129529
Safety / Warning Type Material Handling (e.g., Crane, Forklift); Traffic / DOT
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 1812252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Gloss polymeric vinyl
Width 3.94 inches (100 mm)
Height 0.3281 ft (1 dm)
View Details