Brady Corporation Traffic Control Sign 129513

Description
Traffic Control Sign
Description
Traffic Control Sign

Suppliers

Company
Product
Description
Supplier Links
Traffic Control Sign - 129513 - Brady Corporation
Milwaukee, WI, USA
Traffic Control Sign
129513
Traffic Control Sign 129513
Traffic Control Sign

Traffic Control Sign

Supplier's Site
Brady B-555 Aluminum Rectangle Yellow Machine & Operational Sign - 10 in Width x 7 in Height - TEXT: CAUTION STOPS OR TURNS MAY CAUSE LOADS TO SHIFT OR FALL - 129513 - 754473-78583 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Yellow Machine & Operational Sign - 10 in Width x 7 in Height - TEXT: CAUTION STOPS OR TURNS MAY CAUSE LOADS TO SHIFT OR FALL - 129513
754473-78583
Brady B-555 Aluminum Rectangle Yellow Machine & Operational Sign - 10 in Width x 7 in Height - TEXT: CAUTION STOPS OR TURNS MAY CAUSE LOADS TO SHIFT OR FALL - 129513 754473-78583
R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady machine & operational sign is made from aluminum which is the B-555 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This machine & operational sign is manufactured with a yellow background and text and/or image color(s) of black / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This product is written in English with the following text: CAUTION STOPS OR TURNS MAY CAUSE LOADS TO SHIFT OR FALL. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the 2009 MUTCD, ANSI Z535.2-2002, ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady machine & operational sign is made from aluminum which is the B-555 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This machine & operational sign is manufactured with a yellow background and text and/or image color(s) of black / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This product is written in English with the following text: CAUTION STOPS OR TURNS MAY CAUSE LOADS TO SHIFT OR FALL. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the 2009 MUTCD, ANSI Z535.2-2002, ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 129513 754473-78583
Product Name Traffic Control Sign Brady B-555 Aluminum Rectangle Yellow Machine & Operational Sign - 10 in Width x 7 in Height - TEXT: CAUTION STOPS OR TURNS MAY CAUSE LOADS TO SHIFT OR FALL - 129513
Safety / Warning Type Traffic / DOT
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Symbols & Electrical Signs - 1-1768020-7 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
View Details
Label, 22 X 15Mm, Pvc, White; Label Type Wago - 76AH2176 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.8661 inches (22 mm)
View Details
Mandatory Signs - 7631686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type High visibility clothing
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
View Details