Brady Corporation Traffic Control Sign 129482

Description
Traffic Control Sign
Request a Quote Datasheet
Description
Traffic Control Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Traffic Control Sign - 129482 - Brady Corporation
Milwaukee, WI, USA
Traffic Control Sign
129482
Traffic Control Sign 129482
Traffic Control Sign

Traffic Control Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-129482-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-129482-ND
Signs, Nameplates, Posters 2267-129482-ND
B302 18X12 BLK/RED/WHT NO TEXTIN

B302 18X12 BLK/RED/WHT NO TEXTIN

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Stop Signs, Traffic Control Signs & Banners Sign - 12 in Width x 18 in Height - Laminated - TEXT: NO TEXTING WHILE DRIVING - 129482 - 754473-78552 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Stop Signs, Traffic Control Signs & Banners Sign - 12 in Width x 18 in Height - Laminated - TEXT: NO TEXTING WHILE DRIVING - 129482
754473-78552
Brady B-302 Polyester Rectangle White Stop Signs, Traffic Control Signs & Banners Sign - 12 in Width x 18 in Height - Laminated - TEXT: NO TEXTING WHILE DRIVING - 129482 754473-78552
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady stop signs, traffic control signs & banners sign is constructed using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 12 in width and a 18 in height. Color is often an important factor for proper awareness and communication. This stop signs, traffic control signs & banners sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This part is written in English with the following text: NO TEXTING WHILE DRIVING. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the 2009 MUTCD, ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady stop signs, traffic control signs & banners sign is constructed using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 12 in width and a 18 in height. Color is often an important factor for proper awareness and communication. This stop signs, traffic control signs & banners sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This part is written in English with the following text: NO TEXTING WHILE DRIVING. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the 2009 MUTCD, ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 129482 2267-129482-ND 754473-78552
Product Name Traffic Control Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Stop Signs, Traffic Control Signs & Banners Sign - 12 in Width x 18 in Height - Laminated - TEXT: NO TEXTING WHILE DRIVING - 129482
Safety / Warning Type Traffic / DOT
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 146453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 0.9744 ft (2.97 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details