B302 18X12 BLK/WHT NO SOLICITORS
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady loitering, soliciting, & trespassing sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 12 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This loitering, soliciting, & trespassing sign is manufactured with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This part is written in English with the following text: NO SOLICITORS ALLOWED. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D 2979, OSHA 29 CFR 1910.37, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.
| Brady Corporation | DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 129476 | 2267-129476-ND | 754473-78546 |
| Product Name | Traffic Control Sign | Signs, Nameplates, Posters | Brady B-302 Polyester Rectangle White Loitering, Soliciting, & Trespassing Sign - 12 in Width x 18 in Height - Laminated - TEXT: NO SOLICITORS ALLOWED - 129476 |
| Safety / Warning Type | Traffic / DOT |