Brady Corporation Traffic Control Sign 129463

Description
Traffic Control Sign
Request a Quote Datasheet
Description
Traffic Control Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Traffic Control Sign - 129463 - Brady Corporation
Milwaukee, WI, USA
Traffic Control Sign
129463
Traffic Control Sign 129463
Traffic Control Sign

Traffic Control Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-129463-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-129463-ND
Signs, Nameplates, Posters 2267-129463-ND
B401 18X12 BLK/WHT LEFT TURN SIG

B401 18X12 BLK/WHT LEFT TURN SIG

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Stop Signs, Traffic Control Signs & Banners Sign - 12 in Width x 18 in Height - TEXT: LEFT TURN SIGNAL - 129463 - 754473-78533 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Stop Signs, Traffic Control Signs & Banners Sign - 12 in Width x 18 in Height - TEXT: LEFT TURN SIGNAL - 129463
754473-78533
Brady B-401 Polystyrene Rectangle White Stop Signs, Traffic Control Signs & Banners Sign - 12 in Width x 18 in Height - TEXT: LEFT TURN SIGNAL - 129463 754473-78533
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady stop signs, traffic control signs & banners sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 12 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This stop signs, traffic control signs & banners sign is designed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This product is written in English with the following text: LEFT TURN SIGNAL. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady stop signs, traffic control signs & banners sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 12 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This stop signs, traffic control signs & banners sign is designed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This product is written in English with the following text: LEFT TURN SIGNAL. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 129463 2267-129463-ND 754473-78533
Product Name Traffic Control Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Stop Signs, Traffic Control Signs & Banners Sign - 12 in Width x 18 in Height - TEXT: LEFT TURN SIGNAL - 129463
Safety / Warning Type Traffic / DOT
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-882/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Fire Safety Signs - 3701762 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details