Brady Corporation Traffic Control Sign 129462

Description
Traffic Control Sign
Request a Quote Datasheet
Description
Traffic Control Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Traffic Control Sign - 129462 - Brady Corporation
Milwaukee, WI, USA
Traffic Control Sign
129462
Traffic Control Sign 129462
Traffic Control Sign

Traffic Control Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-129462-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-129462-ND
Signs, Nameplates, Posters 2267-129462-ND
B555 18X12 BLK/WHT LEFT TURN SIG

B555 18X12 BLK/WHT LEFT TURN SIG

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Stop Signs, Traffic Control Signs & Banners Sign - 12 in Width x 18 in Height - TEXT: LEFT TURN SIGNAL - 129462 - 754473-78532 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Stop Signs, Traffic Control Signs & Banners Sign - 12 in Width x 18 in Height - TEXT: LEFT TURN SIGNAL - 129462
754473-78532
Brady B-555 Aluminum Rectangle White Stop Signs, Traffic Control Signs & Banners Sign - 12 in Width x 18 in Height - TEXT: LEFT TURN SIGNAL - 129462 754473-78532
R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady stop signs, traffic control signs & banners sign is made from aluminum which is the B-555 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 12 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This stop signs, traffic control signs & banners sign is designed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This sign is written in English with the following text: LEFT TURN SIGNAL. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady stop signs, traffic control signs & banners sign is made from aluminum which is the B-555 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 12 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This stop signs, traffic control signs & banners sign is designed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This sign is written in English with the following text: LEFT TURN SIGNAL. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 129462 2267-129462-ND 754473-78532
Product Name Traffic Control Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Stop Signs, Traffic Control Signs & Banners Sign - 12 in Width x 18 in Height - TEXT: LEFT TURN SIGNAL - 129462
Safety / Warning Type Traffic / DOT
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-874-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Warning Signs - 2805603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Chemical; Hazardous Substance
Height 1.97 ft (6 dm)
View Details
Safety Symbols & Electrical Signs - 1-1768020-7 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details