Brady Corporation Traffic Control Sign 129449

Description
Traffic Control Sign
Request a Quote Datasheet
Description
Traffic Control Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Traffic Control Sign - 129449 - Brady Corporation
Milwaukee, WI, USA
Traffic Control Sign
129449
Traffic Control Sign 129449
Traffic Control Sign

Traffic Control Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-129449-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-129449-ND
Signs, Nameplates, Posters 2267-129449-ND
B302 18X12 BLK/WHT USE CROSSWALK

B302 18X12 BLK/WHT USE CROSSWALK

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Pedestrian & Crosswalk Sign - 18 in Width x 12 in Height - Laminated - TEXT: USE CROSSWALK - 129449 - 754473-78519 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Pedestrian & Crosswalk Sign - 18 in Width x 12 in Height - Laminated - TEXT: USE CROSSWALK - 129449
754473-78519
Brady B-302 Polyester Rectangle White Pedestrian & Crosswalk Sign - 18 in Width x 12 in Height - Laminated - TEXT: USE CROSSWALK - 129449 754473-78519
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady pedestrian & crosswalk sign is made from polyester which is the B-302 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 18 in width and a 12 in height. Color is often an important factor for proper awareness and conveyance. This pedestrian & crosswalk sign is printed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This product is written in English with the following text: USE CROSSWALK. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the 2009 MUTCD, ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady pedestrian & crosswalk sign is made from polyester which is the B-302 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 18 in width and a 12 in height. Color is often an important factor for proper awareness and conveyance. This pedestrian & crosswalk sign is printed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This product is written in English with the following text: USE CROSSWALK. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the 2009 MUTCD, ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 129449 2267-129449-ND 754473-78519
Product Name Traffic Control Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Pedestrian & Crosswalk Sign - 18 in Width x 12 in Height - Laminated - TEXT: USE CROSSWALK - 129449
Safety / Warning Type Traffic / DOT
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-876-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 7873754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details