Brady Corporation Traffic Control Sign 129448

Description
Traffic Control Sign
Request a Quote Datasheet
Description
Traffic Control Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Traffic Control Sign - 129448 - Brady Corporation
Milwaukee, WI, USA
Traffic Control Sign
129448
Traffic Control Sign 129448
Traffic Control Sign

Traffic Control Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-129448-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-129448-ND
Signs, Nameplates, Posters 2267-129448-ND
B401 18X12 BLK/WHT USE CROSSWALK

B401 18X12 BLK/WHT USE CROSSWALK

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Pedestrian & Crosswalk Sign - 18 in Width x 12 in Height - TEXT: USE CROSSWALK - 129448 - 754473-78518 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Pedestrian & Crosswalk Sign - 18 in Width x 12 in Height - TEXT: USE CROSSWALK - 129448
754473-78518
Brady B-401 Polystyrene Rectangle White Pedestrian & Crosswalk Sign - 18 in Width x 12 in Height - TEXT: USE CROSSWALK - 129448 754473-78518
R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady pedestrian & crosswalk sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 18 in width and a 12 in height. Color is often an important factor for proper awareness and conveyance. This pedestrian & crosswalk sign is designed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This sign is written in English with the following text: USE CROSSWALK. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady pedestrian & crosswalk sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 18 in width and a 12 in height. Color is often an important factor for proper awareness and conveyance. This pedestrian & crosswalk sign is designed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This sign is written in English with the following text: USE CROSSWALK. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 129448 2267-129448-ND 754473-78518
Product Name Traffic Control Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Pedestrian & Crosswalk Sign - 18 in Width x 12 in Height - TEXT: USE CROSSWALK - 129448
Safety / Warning Type Traffic / DOT
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 146423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Height 0.2461 ft (0.7500 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-876/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Pipe Identification - 063128-000 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details