Brady Corporation Traffic Control Sign 129444

Description
Traffic Control Sign
Request a Quote Datasheet
Description
Traffic Control Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Traffic Control Sign - 129444 - Brady Corporation
Milwaukee, WI, USA
Traffic Control Sign
129444
Traffic Control Sign 129444
Traffic Control Sign

Traffic Control Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-129444-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-129444-ND
Signs, Nameplates, Posters 2267-129444-ND
B555 18X12 BLK/WHT SIDEWALK CLOS

B555 18X12 BLK/WHT SIDEWALK CLOS

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Pedestrian & Crosswalk Sign - 18 in Width x 12 in Height - TEXT: SIDEWALK CLOSED - 129444 - 754473-78514 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Pedestrian & Crosswalk Sign - 18 in Width x 12 in Height - TEXT: SIDEWALK CLOSED - 129444
754473-78514
Brady B-555 Aluminum Rectangle White Pedestrian & Crosswalk Sign - 18 in Width x 12 in Height - TEXT: SIDEWALK CLOSED - 129444 754473-78514
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady pedestrian & crosswalk sign is made from aluminum which is the B-555 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 18 in width and a 12 in height. Color is often an important factor for proper awareness and communication. This pedestrian & crosswalk sign is printed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This SKU is written in English with the following text: SIDEWALK CLOSED. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady pedestrian & crosswalk sign is made from aluminum which is the B-555 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 18 in width and a 12 in height. Color is often an important factor for proper awareness and communication. This pedestrian & crosswalk sign is printed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This SKU is written in English with the following text: SIDEWALK CLOSED. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 129444 2267-129444-ND 754473-78514
Product Name Traffic Control Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Pedestrian & Crosswalk Sign - 18 in Width x 12 in Height - TEXT: SIDEWALK CLOSED - 129444
Safety / Warning Type Traffic / DOT
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 146368 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details