Brady Corporation Traffic Control Sign 129438

Description
Traffic Control Sign
Request a Quote Datasheet
Description
Traffic Control Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Traffic Control Sign - 129438 - Brady Corporation
Milwaukee, WI, USA
Traffic Control Sign
129438
Traffic Control Sign 129438
Traffic Control Sign

Traffic Control Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-129438-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-129438-ND
Signs, Nameplates, Posters 2267-129438-ND
B555 18X12 BLK/WHT PEDESTRIANS A

B555 18X12 BLK/WHT PEDESTRIANS A

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Pedestrian & Crosswalk Sign - 18 in Width x 12 in Height - TEXT: PEDESTRIANS AND BICYCLES PROHIBITED - 129438 - 754473-78508 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Pedestrian & Crosswalk Sign - 18 in Width x 12 in Height - TEXT: PEDESTRIANS AND BICYCLES PROHIBITED - 129438
754473-78508
Brady B-555 Aluminum Rectangle White Pedestrian & Crosswalk Sign - 18 in Width x 12 in Height - TEXT: PEDESTRIANS AND BICYCLES PROHIBITED - 129438 754473-78508
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady pedestrian & crosswalk sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 18 in width and a 12 in height. Color is often an important factor for proper awareness and conveyance. This pedestrian & crosswalk sign is printed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This part is written in English with the following text: PEDESTRIANS AND BICYCLES PROHIBITED. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady pedestrian & crosswalk sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 18 in width and a 12 in height. Color is often an important factor for proper awareness and conveyance. This pedestrian & crosswalk sign is printed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This part is written in English with the following text: PEDESTRIANS AND BICYCLES PROHIBITED. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 129438 2267-129438-ND 754473-78508
Product Name Traffic Control Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Pedestrian & Crosswalk Sign - 18 in Width x 12 in Height - TEXT: PEDESTRIANS AND BICYCLES PROHIBITED - 129438
Safety / Warning Type Traffic / DOT
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-824-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Warning Signs - 2267853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Height 1.64 ft (5 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details