Brady Corporation Traffic Control Sign 129432

Description
Traffic Control Sign
Request a Quote Datasheet
Description
Traffic Control Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Traffic Control Sign - 129432 - Brady Corporation
Milwaukee, WI, USA
Traffic Control Sign
129432
Traffic Control Sign 129432
Traffic Control Sign

Traffic Control Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-129432-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-129432-ND
Signs, Nameplates, Posters 2267-129432-ND
B555 18X12 BLK/YEL PEDESTRIAN CR

B555 18X12 BLK/YEL PEDESTRIAN CR

Buy Now Datasheet
Brady B-555 Aluminum Rectangle Pedestrian & Crosswalk Sign - 12 in Width x 18 in Height - TEXT: PEDESTRIAN CROSSING AHEAD - 129432 - 754473-78502 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Pedestrian & Crosswalk Sign - 12 in Width x 18 in Height - TEXT: PEDESTRIAN CROSSING AHEAD - 129432
754473-78502
Brady B-555 Aluminum Rectangle Pedestrian & Crosswalk Sign - 12 in Width x 18 in Height - TEXT: PEDESTRIAN CROSSING AHEAD - 129432 754473-78502
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady pedestrian & crosswalk sign is made from aluminum which is the B-555 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 12 in width and a 18 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This item is written in English with the following text: PEDESTRIAN CROSSING AHEAD. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady pedestrian & crosswalk sign is made from aluminum which is the B-555 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 12 in width and a 18 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This item is written in English with the following text: PEDESTRIAN CROSSING AHEAD. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 129432 2267-129432-ND 754473-78502
Product Name Traffic Control Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle Pedestrian & Crosswalk Sign - 12 in Width x 18 in Height - TEXT: PEDESTRIAN CROSSING AHEAD - 129432
Safety / Warning Type Traffic / DOT
Unlock Full Specs
to access all available technical data

Similar Products

First Aid Signs - 7760976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Drinking water
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Labels, Stickers, Decals - Blank - 2946-210-880/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details