Brady Corporation Security Sign 129417

Description
Security Sign
Request a Quote Datasheet
Description
Security Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Security Sign - 129417 - Brady Corporation
Milwaukee, WI, USA
Security Sign
129417
Security Sign 129417
Security Sign

Security Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-129417-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-129417-ND
Signs, Nameplates, Posters 2267-129417-ND
B555 7X10 BLK/WHT REWARD FOR INF

B555 7X10 BLK/WHT REWARD FOR INF

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Stop Signs, Traffic Control Signs & Banners Sign - 10 in Width x 7 in Height - 129417 - 754473-78487 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Stop Signs, Traffic Control Signs & Banners Sign - 10 in Width x 7 in Height - 129417
754473-78487
Brady B-555 Aluminum Rectangle White Stop Signs, Traffic Control Signs & Banners Sign - 10 in Width x 7 in Height - 129417 754473-78487
R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady stop signs, traffic control signs & banners sign is produced using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This stop signs, traffic control signs & banners sign is designed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This item is written in English with the following text: REWARD FOR INFORMATION LEADING TO THE ARREST AND CONVICTION OF ANY PERSON VANDALIZING THESE PREMISES. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady stop signs, traffic control signs & banners sign is produced using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This stop signs, traffic control signs & banners sign is designed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This item is written in English with the following text: REWARD FOR INFORMATION LEADING TO THE ARREST AND CONVICTION OF ANY PERSON VANDALIZING THESE PREMISES. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 129417 2267-129417-ND 754473-78487
Product Name Security Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Stop Signs, Traffic Control Signs & Banners Sign - 10 in Width x 7 in Height - 129417
Safety / Warning Type Traffic / DOT
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
RS Components, Ltd.
Specs
Materials of Construction Vinyl Polyester
Features Adhesive Backed
Height 0.3281 ft (1 dm)
View Details