Brady Corporation Restroom Sign 129402

Description
Restroom Sign
Request a Quote Datasheet
Description
Restroom Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Restroom Sign - 129402 - Brady Corporation
Milwaukee, WI, USA
Restroom Sign
129402
Restroom Sign 129402
Restroom Sign

Restroom Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-129402-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-129402-ND
Signs, Nameplates, Posters 2267-129402-ND
B555 14X10 WHT/BLU ACCESSIBLE

B555 14X10 WHT/BLU ACCESSIBLE

Buy Now Datasheet
Brady B-555 Aluminum Rectangle Blue Restroom Sign - 10 in Width x 14 in Height - TEXT: ACCESSIBLE - 129402 - 754473-78472 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Blue Restroom Sign - 10 in Width x 14 in Height - TEXT: ACCESSIBLE - 129402
754473-78472
Brady B-555 Aluminum Rectangle Blue Restroom Sign - 10 in Width x 14 in Height - TEXT: ACCESSIBLE - 129402 754473-78472
R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady restroom sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This restroom sign is printed with a blue background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This sign is written in English with the following text: ACCESSIBLE. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady restroom sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This restroom sign is printed with a blue background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This sign is written in English with the following text: ACCESSIBLE. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 129402 2267-129402-ND 754473-78472
Product Name Restroom Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle Blue Restroom Sign - 10 in Width x 14 in Height - TEXT: ACCESSIBLE - 129402
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 146374 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details