Brady Corporation Recycle & Environment Sign 129397

Description
Recycle & Environment Sign
Description
Recycle & Environment Sign

Suppliers

Company
Product
Description
Supplier Links
Recycle & Environment Sign - 129397 - Brady Corporation
Milwaukee, WI, USA
Recycle & Environment Sign
129397
Recycle & Environment Sign 129397
Recycle & Environment Sign

Recycle & Environment Sign

Supplier's Site
Brady B-401 High Impact Polystyrene Rectangle White Recycle & Environment Sign - 10 in Width x 14 in Height - TEXT: HOUSEHOLD & GARDEN CHEMICALS - 129397 - 754473-78467 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White Recycle & Environment Sign - 10 in Width x 14 in Height - TEXT: HOUSEHOLD & GARDEN CHEMICALS - 129397
754473-78467
Brady B-401 High Impact Polystyrene Rectangle White Recycle & Environment Sign - 10 in Width x 14 in Height - TEXT: HOUSEHOLD & GARDEN CHEMICALS - 129397 754473-78467
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady recycle & environment sign is manufactured using high impact polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This recycle & environment sign is designed with a white background and text and/or image color(s) of black / green. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This recycle & environment sign is manufactured with the following image: recycle & household, garden chemical symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This part is written in English with the following text: HOUSEHOLD & GARDEN CHEMICALS. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady recycle & environment sign is manufactured using high impact polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This recycle & environment sign is designed with a white background and text and/or image color(s) of black / green. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This recycle & environment sign is manufactured with the following image: recycle & household, garden chemical symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This part is written in English with the following text: HOUSEHOLD & GARDEN CHEMICALS. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 129397 754473-78467
Product Name Recycle & Environment Sign Brady B-401 High Impact Polystyrene Rectangle White Recycle & Environment Sign - 10 in Width x 14 in Height - TEXT: HOUSEHOLD & GARDEN CHEMICALS - 129397
Materials of Construction Plastic / Film High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 2267869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Features Adhesive Backed
View Details
Labels, Stickers, Decals - Blank - 2946-210-848-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details