Brady Corporation Recycle & Environment Sign 129393

Description
Recycle & Environment Sign
Description
Recycle & Environment Sign

Suppliers

Company
Product
Description
Supplier Links
Recycle & Environment Sign - 129393 - Brady Corporation
Milwaukee, WI, USA
Recycle & Environment Sign
129393
Recycle & Environment Sign 129393
Recycle & Environment Sign

Recycle & Environment Sign

Supplier's Site
Brady B-555 Aluminum Rectangle White Recycle & Environment Sign - 7 in Width x 10 in Height - TEXT: HOUSEHOLD & GARDEN CHEMICALS - 129393 - 754473-78463 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Recycle & Environment Sign - 7 in Width x 10 in Height - TEXT: HOUSEHOLD & GARDEN CHEMICALS - 129393
754473-78463
Brady B-555 Aluminum Rectangle White Recycle & Environment Sign - 7 in Width x 10 in Height - TEXT: HOUSEHOLD & GARDEN CHEMICALS - 129393 754473-78463
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady recycle & environment sign is made from aluminum which is the B-555 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This recycle & environment sign is printed with a white background and text and/or image color(s) of black / green. Often, many signs include images to help support the text or are simply used to create the message themselves. This recycle & environment sign is printed with the following image: recycle & household, garden chemical symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This item is written in English with the following text: HOUSEHOLD & GARDEN CHEMICALS. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady recycle & environment sign is made from aluminum which is the B-555 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This recycle & environment sign is printed with a white background and text and/or image color(s) of black / green. Often, many signs include images to help support the text or are simply used to create the message themselves. This recycle & environment sign is printed with the following image: recycle & household, garden chemical symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This item is written in English with the following text: HOUSEHOLD & GARDEN CHEMICALS. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 129393 754473-78463
Product Name Recycle & Environment Sign Brady B-555 Aluminum Rectangle White Recycle & Environment Sign - 7 in Width x 10 in Height - TEXT: HOUSEHOLD & GARDEN CHEMICALS - 129393
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 7631866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Keep out
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details