Brady Corporation Recycle & Environment Sign 129390

Description
Recycle & Environment Sign
Request a Quote Datasheet
Description
Recycle & Environment Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Recycle & Environment Sign - 129390 - Brady Corporation
Milwaukee, WI, USA
Recycle & Environment Sign
129390
Recycle & Environment Sign 129390
Recycle & Environment Sign

Recycle & Environment Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-129390-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-129390-ND
Signs, Nameplates, Posters 2267-129390-ND
B555 14X10 GRN/BLK/WHT AEROSOLS

B555 14X10 GRN/BLK/WHT AEROSOLS

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Recycle & Environment Sign - 10 in Width x 14 in Height - TEXT: AEROSOLS - 129390 - 754473-78460 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Recycle & Environment Sign - 10 in Width x 14 in Height - TEXT: AEROSOLS - 129390
754473-78460
Brady B-555 Aluminum Rectangle White Recycle & Environment Sign - 10 in Width x 14 in Height - TEXT: AEROSOLS - 129390 754473-78460
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady recycle & environment sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This recycle & environment sign is designed with a white background and text and/or image color(s) of black / green. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This recycle & environment sign is printed with the following image: recycle & aerosol symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This product is written in English with the following text: AEROSOLS. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady recycle & environment sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This recycle & environment sign is designed with a white background and text and/or image color(s) of black / green. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This recycle & environment sign is printed with the following image: recycle & aerosol symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This product is written in English with the following text: AEROSOLS. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 129390 2267-129390-ND 754473-78460
Product Name Recycle & Environment Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Recycle & Environment Sign - 10 in Width x 14 in Height - TEXT: AEROSOLS - 129390
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-882-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Safety Labels - 1812257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Gloss polymeric vinyl
Width 3.94 inches (100 mm)
Height 0.3281 ft (1 dm)
View Details
Pipe Identification - 1878869-4 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details