Brady Corporation Recycle & Environment Sign 129388

Description
Recycle & Environment Sign
Request a Quote Datasheet
Description
Recycle & Environment Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Recycle & Environment Sign - 129388 - Brady Corporation
Milwaukee, WI, USA
Recycle & Environment Sign
129388
Recycle & Environment Sign 129388
Recycle & Environment Sign

Recycle & Environment Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-129388-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-129388-ND
Signs, Nameplates, Posters 2267-129388-ND
B401 10X7 GRN/BLK/WHT AEROSOLS

B401 10X7 GRN/BLK/WHT AEROSOLS

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle White Recycle & Environment Sign - 7 in Width x 10 in Height - TEXT: AEROSOLS - 129388 - 754473-78458 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White Recycle & Environment Sign - 7 in Width x 10 in Height - TEXT: AEROSOLS - 129388
754473-78458
Brady B-401 High Impact Polystyrene Rectangle White Recycle & Environment Sign - 7 in Width x 10 in Height - TEXT: AEROSOLS - 129388 754473-78458
R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady recycle & environment sign is made from high impact polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This recycle & environment sign is printed with a white background and text and/or image color(s) of black / green. Often, many signs include images to help support the text or are simply used to create the message themselves. This recycle & environment sign is designed with the following image: recycle & aerosol symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This SKU is written in English with the following text: AEROSOLS. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady recycle & environment sign is made from high impact polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This recycle & environment sign is printed with a white background and text and/or image color(s) of black / green. Often, many signs include images to help support the text or are simply used to create the message themselves. This recycle & environment sign is designed with the following image: recycle & aerosol symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This SKU is written in English with the following text: AEROSOLS. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 129388 2267-129388-ND 754473-78458
Product Name Recycle & Environment Sign Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle White Recycle & Environment Sign - 7 in Width x 10 in Height - TEXT: AEROSOLS - 129388
Materials of Construction Plastic / Film Polyester High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-848-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Prohibition Signs - 146405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 0.9843 ft (3 dm)
View Details