Brady Corporation Recycle & Environment Sign 129380

Description
Recycle & Environment Sign
Request a Quote Datasheet
Description
Recycle & Environment Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Recycle & Environment Sign - 129380 - Brady Corporation
Milwaukee, WI, USA
Recycle & Environment Sign
129380
Recycle & Environment Sign 129380
Recycle & Environment Sign

Recycle & Environment Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-129380-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-129380-ND
Signs, Nameplates, Posters 2267-129380-ND
B302 14X10 GRN/BLK/WHT ELECTRICA

B302 14X10 GRN/BLK/WHT ELECTRICA

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Recycle & Environment Sign - 10 in Width x 14 in Height - Laminated - TEXT: ELECTRICAL - 129380 - 754473-78450 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Recycle & Environment Sign - 10 in Width x 14 in Height - Laminated - TEXT: ELECTRICAL - 129380
754473-78450
Brady B-302 Polyester Rectangle White Recycle & Environment Sign - 10 in Width x 14 in Height - Laminated - TEXT: ELECTRICAL - 129380 754473-78450
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady recycle & environment sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This recycle & environment sign is printed with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This product is written in English with the following text: ELECTRICAL. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady recycle & environment sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This recycle & environment sign is printed with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This product is written in English with the following text: ELECTRICAL. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 129380 2267-129380-ND 754473-78450
Product Name Recycle & Environment Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Recycle & Environment Sign - 10 in Width x 14 in Height - Laminated - TEXT: ELECTRICAL - 129380
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 2539977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Acrylic, Steel
Width 15.35 inches (390 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details