Brady Corporation Recycle & Environment Sign 129376

Description
Recycle & Environment Sign
Description
Recycle & Environment Sign

Suppliers

Company
Product
Description
Supplier Links
Recycle & Environment Sign - 129376 - Brady Corporation
Milwaukee, WI, USA
Recycle & Environment Sign
129376
Recycle & Environment Sign 129376
Recycle & Environment Sign

Recycle & Environment Sign

Supplier's Site
Brady B-401 High Impact Polystyrene Rectangle White Recycle & Environment Sign - 7 in Width x 10 in Height - TEXT: ELECTRICAL - 129376 - 754473-78446 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White Recycle & Environment Sign - 7 in Width x 10 in Height - TEXT: ELECTRICAL - 129376
754473-78446
Brady B-401 High Impact Polystyrene Rectangle White Recycle & Environment Sign - 7 in Width x 10 in Height - TEXT: ELECTRICAL - 129376 754473-78446
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady recycle & environment sign is made from high impact polystyrene which is the B-401 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This recycle & environment sign is printed with a white background and text and/or image color(s) of black / green. Often, many signs include images to help support the text or are simply used to create the message themselves. This recycle & environment sign is manufactured with the following image: recycle & electrical symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This SKU is written in English with the following text: ELECTRICAL. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady recycle & environment sign is made from high impact polystyrene which is the B-401 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This recycle & environment sign is printed with a white background and text and/or image color(s) of black / green. Often, many signs include images to help support the text or are simply used to create the message themselves. This recycle & environment sign is manufactured with the following image: recycle & electrical symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This SKU is written in English with the following text: ELECTRICAL. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 129376 754473-78446
Product Name Recycle & Environment Sign Brady B-401 High Impact Polystyrene Rectangle White Recycle & Environment Sign - 7 in Width x 10 in Height - TEXT: ELECTRICAL - 129376
Materials of Construction Plastic / Film High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 7632178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type General danger
Materials of Construction Pvc
Width 11.81 inches (300 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-871-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details