Brady Corporation Recycle & Environment Sign 129373

Description
Recycle & Environment Sign
Request a Quote Datasheet
Description
Recycle & Environment Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Recycle & Environment Sign - 129373 - Brady Corporation
Milwaukee, WI, USA
Recycle & Environment Sign
129373
Recycle & Environment Sign 129373
Recycle & Environment Sign

Recycle & Environment Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-129373-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-129373-ND
Signs, Nameplates, Posters 2267-129373-ND
B401 14X10 GRN/BLK/WHT CARTONS

B401 14X10 GRN/BLK/WHT CARTONS

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle White Recycle & Environment Sign - 10 in Width x 14 in Height - TEXT: CARTONS - 129373 - 754473-78443 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White Recycle & Environment Sign - 10 in Width x 14 in Height - TEXT: CARTONS - 129373
754473-78443
Brady B-401 High Impact Polystyrene Rectangle White Recycle & Environment Sign - 10 in Width x 14 in Height - TEXT: CARTONS - 129373 754473-78443
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady recycle & environment sign is produced using high impact polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This recycle & environment sign is manufactured with a white background and text and/or image color(s) of brown / green. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This recycle & environment sign is manufactured with the following image: recycle & carton symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This sign is written in English with the following text: CARTONS. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady recycle & environment sign is produced using high impact polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This recycle & environment sign is manufactured with a white background and text and/or image color(s) of brown / green. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This recycle & environment sign is manufactured with the following image: recycle & carton symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This sign is written in English with the following text: CARTONS. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 129373 2267-129373-ND 754473-78443
Product Name Recycle & Environment Sign Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle White Recycle & Environment Sign - 10 in Width x 14 in Height - TEXT: CARTONS - 129373
Materials of Construction Plastic / Film Polyester High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Pipe Identification - 1878869-4 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details
Security Signs - 7631516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Cctv
Materials of Construction Pp
Width 15.75 inches (400 mm)
View Details