Brady Corporation Recycle & Environment Sign 129372

Description
Recycle & Environment Sign
Request a Quote Datasheet
Description
Recycle & Environment Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Recycle & Environment Sign - 129372 - Brady Corporation
Milwaukee, WI, USA
Recycle & Environment Sign
129372
Recycle & Environment Sign 129372
Recycle & Environment Sign

Recycle & Environment Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-129372-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-129372-ND
Signs, Nameplates, Posters 2267-129372-ND
B555 14X10 GRN/BLK/WHT CARTONS

B555 14X10 GRN/BLK/WHT CARTONS

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Recycle & Environment Sign - 10 in Width x 14 in Height - TEXT: CARTONS - 129372 - 754473-78442 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Recycle & Environment Sign - 10 in Width x 14 in Height - TEXT: CARTONS - 129372
754473-78442
Brady B-555 Aluminum Rectangle White Recycle & Environment Sign - 10 in Width x 14 in Height - TEXT: CARTONS - 129372 754473-78442
R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady recycle & environment sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This recycle & environment sign is designed with a white background and text and/or image color(s) of brown / green / white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This recycle & environment sign is printed with the following image: recycle & carton symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This product is written in English with the following text: CARTONS. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady recycle & environment sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This recycle & environment sign is designed with a white background and text and/or image color(s) of brown / green / white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This recycle & environment sign is printed with the following image: recycle & carton symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This product is written in English with the following text: CARTONS. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 129372 2267-129372-ND 754473-78442
Product Name Recycle & Environment Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Recycle & Environment Sign - 10 in Width x 14 in Height - TEXT: CARTONS - 129372
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 182030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 0.0689 ft (0.2100 dm)
View Details