Brady Corporation Recycle & Environment Sign 129365

Description
Recycle & Environment Sign
Description
Recycle & Environment Sign

Suppliers

Company
Product
Description
Supplier Links
Recycle & Environment Sign - 129365 - Brady Corporation
Milwaukee, WI, USA
Recycle & Environment Sign
129365
Recycle & Environment Sign 129365
Recycle & Environment Sign

Recycle & Environment Sign

Supplier's Site
Brady B-302 Polyester Rectangle White Recycle & Environment Sign - 7 in Width x 10 in Height - Laminated - TEXT: BUILDING MATERIALS - 129365 - 754473-78435 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Recycle & Environment Sign - 7 in Width x 10 in Height - Laminated - TEXT: BUILDING MATERIALS - 129365
754473-78435
Brady B-302 Polyester Rectangle White Recycle & Environment Sign - 7 in Width x 10 in Height - Laminated - TEXT: BUILDING MATERIALS - 129365 754473-78435
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady recycle & environment sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This recycle & environment sign is designed with a white background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This sign is written in English with the following text: BUILDING MATERIALS. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady recycle & environment sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This recycle & environment sign is designed with a white background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This sign is written in English with the following text: BUILDING MATERIALS. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 129365 754473-78435
Product Name Recycle & Environment Sign Brady B-302 Polyester Rectangle White Recycle & Environment Sign - 7 in Width x 10 in Height - Laminated - TEXT: BUILDING MATERIALS - 129365
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-874-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Fire Safety Signs - 8134514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire extinguisher
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details