Brady Corporation Recycle & Environment Sign 129364

Description
Recycle & Environment Sign
Request a Quote Datasheet
Description
Recycle & Environment Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Recycle & Environment Sign - 129364 - Brady Corporation
Milwaukee, WI, USA
Recycle & Environment Sign
129364
Recycle & Environment Sign 129364
Recycle & Environment Sign

Recycle & Environment Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-129364-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-129364-ND
Signs, Nameplates, Posters 2267-129364-ND
B401 10X7 GRN/BLK/WHT BUILDING M

B401 10X7 GRN/BLK/WHT BUILDING M

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle White Recycle & Environment Sign - 7 in Width x 10 in Height - TEXT: BUILDING MATERIALS - 129364 - 754473-78434 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White Recycle & Environment Sign - 7 in Width x 10 in Height - TEXT: BUILDING MATERIALS - 129364
754473-78434
Brady B-401 High Impact Polystyrene Rectangle White Recycle & Environment Sign - 7 in Width x 10 in Height - TEXT: BUILDING MATERIALS - 129364 754473-78434
R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady recycle & environment sign is produced using high impact polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This recycle & environment sign is manufactured with a white background and text and/or image color(s) of green. Often, many signs include images to help support the text or are simply used to create the message themselves. This recycle & environment sign is printed with the following image: recycle & building material symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This item is written in English with the following text: BUILDING MATERIALS. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady recycle & environment sign is produced using high impact polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This recycle & environment sign is manufactured with a white background and text and/or image color(s) of green. Often, many signs include images to help support the text or are simply used to create the message themselves. This recycle & environment sign is printed with the following image: recycle & building material symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This item is written in English with the following text: BUILDING MATERIALS. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 129364 2267-129364-ND 754473-78434
Product Name Recycle & Environment Sign Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle White Recycle & Environment Sign - 7 in Width x 10 in Height - TEXT: BUILDING MATERIALS - 129364
Materials of Construction Plastic / Film Polyester High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 7631812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Plastic / Film; Plastic
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-877-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Label, Eprom/pcb, Pk500; Label Type Te Connectivity - 07WX0809 - Newark, An Avnet Company
Specs
Width 0.6496 inches (16.5 mm)
View Details