Brady Corporation Recycle & Environment Sign 129358

Description
Recycle & Environment Sign
Description
Recycle & Environment Sign

Suppliers

Company
Product
Description
Supplier Links
Recycle & Environment Sign - 129358 - Brady Corporation
Milwaukee, WI, USA
Recycle & Environment Sign
129358
Recycle & Environment Sign 129358
Recycle & Environment Sign

Recycle & Environment Sign

Supplier's Site
Brady B-401 High Impact Polystyrene Rectangle White Recycle & Environment Sign - 7 in Width x 10 in Height - TEXT: BOOKS - 129358 - 754473-78428 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White Recycle & Environment Sign - 7 in Width x 10 in Height - TEXT: BOOKS - 129358
754473-78428
Brady B-401 High Impact Polystyrene Rectangle White Recycle & Environment Sign - 7 in Width x 10 in Height - TEXT: BOOKS - 129358 754473-78428
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady recycle & environment sign is produced using high impact polystyrene which is the B-401 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This recycle & environment sign is designed with a white background and text and/or image color(s) of black / green. Often, many signs include images to help support the text or are simply used to create the message themselves. This recycle & environment sign is designed with the following image: recycle & book symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This product is written in English with the following text: BOOKS. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady recycle & environment sign is produced using high impact polystyrene which is the B-401 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This recycle & environment sign is designed with a white background and text and/or image color(s) of black / green. Often, many signs include images to help support the text or are simply used to create the message themselves. This recycle & environment sign is designed with the following image: recycle & book symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This product is written in English with the following text: BOOKS. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 129358 754473-78428
Product Name Recycle & Environment Sign Brady B-401 High Impact Polystyrene Rectangle White Recycle & Environment Sign - 7 in Width x 10 in Height - TEXT: BOOKS - 129358
Materials of Construction Plastic / Film High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 2013308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Vinyl
Height 1.31 ft (4 dm)
View Details