Brady Corporation Recycle & Environment Sign 129350

Description
Recycle & Environment Sign
Request a Quote Datasheet
Description
Recycle & Environment Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Recycle & Environment Sign - 129350 - Brady Corporation
Milwaukee, WI, USA
Recycle & Environment Sign
129350
Recycle & Environment Sign 129350
Recycle & Environment Sign

Recycle & Environment Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-129350-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-129350-ND
Signs, Nameplates, Posters 2267-129350-ND
B302 10X14 GRN/WHT CARDBOARD ONL

B302 10X14 GRN/WHT CARDBOARD ONL

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Recycle & Environment Sign - 14 in Width x 10 in Height - Laminated - TEXT: CARDBOARD ONLY - 129350 - 754473-78420 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Recycle & Environment Sign - 14 in Width x 10 in Height - Laminated - TEXT: CARDBOARD ONLY - 129350
754473-78420
Brady B-302 Polyester Rectangle White Recycle & Environment Sign - 14 in Width x 10 in Height - Laminated - TEXT: CARDBOARD ONLY - 129350 754473-78420
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady recycle & environment sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This recycle & environment sign is designed with a white background and text and/or image color(s) of black / green. Often, many signs include images to help support the text or are simply used to create the message themselves. This recycle & environment sign is manufactured with the following image: recycling symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This sign is written in English with the following text: CARDBOARD ONLY. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady recycle & environment sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This recycle & environment sign is designed with a white background and text and/or image color(s) of black / green. Often, many signs include images to help support the text or are simply used to create the message themselves. This recycle & environment sign is manufactured with the following image: recycling symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This sign is written in English with the following text: CARDBOARD ONLY. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 129350 2267-129350-ND 754473-78420
Product Name Recycle & Environment Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Recycle & Environment Sign - 14 in Width x 10 in Height - Laminated - TEXT: CARDBOARD ONLY - 129350
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 146414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Height 0.1640 ft (0.5000 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-882/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details