Brady Corporation Recycle & Environment Sign 129345

Description
Recycle & Environment Sign
Request a Quote Datasheet
Description
Recycle & Environment Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Recycle & Environment Sign - 129345 - Brady Corporation
Milwaukee, WI, USA
Recycle & Environment Sign
129345
Recycle & Environment Sign 129345
Recycle & Environment Sign

Recycle & Environment Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-129345-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-129345-ND
Signs, Nameplates, Posters 2267-129345-ND
B555 7X10 GRN/WHT CARDBOARD ONLY

B555 7X10 GRN/WHT CARDBOARD ONLY

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Recycle & Environment Sign - 10 in Width x 7 in Height - TEXT: CARDBOARD ONLY - 129345 - 754473-78415 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Recycle & Environment Sign - 10 in Width x 7 in Height - TEXT: CARDBOARD ONLY - 129345
754473-78415
Brady B-555 Aluminum Rectangle White Recycle & Environment Sign - 10 in Width x 7 in Height - TEXT: CARDBOARD ONLY - 129345 754473-78415
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady recycle & environment sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This recycle & environment sign is printed with a white background and text and/or image color(s) of black / green. Often, many signs include images to help support the text or are simply used to create the message themselves. This recycle & environment sign is manufactured with the following image: recycling symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This item is written in English with the following text: CARDBOARD ONLY. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady recycle & environment sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This recycle & environment sign is printed with a white background and text and/or image color(s) of black / green. Often, many signs include images to help support the text or are simply used to create the message themselves. This recycle & environment sign is manufactured with the following image: recycling symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This item is written in English with the following text: CARDBOARD ONLY. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 129345 2267-129345-ND 754473-78415
Product Name Recycle & Environment Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Recycle & Environment Sign - 10 in Width x 7 in Height - TEXT: CARDBOARD ONLY - 129345
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Security Signs - 146437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 0.9744 ft (2.97 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details