Brady Corporation Radiation & Laser Sign 129343

Description
Radiation & Laser Sign
Request a Quote Datasheet
Description
Radiation & Laser Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiation & Laser Sign - 129343 - Brady Corporation
Milwaukee, WI, USA
Radiation & Laser Sign
129343
Radiation & Laser Sign 129343
Radiation & Laser Sign

Radiation & Laser Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-129343-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-129343-ND
Signs, Nameplates, Posters 2267-129343-ND
B401 18X18 BLK,RED/WHT WARNING R

B401 18X18 BLK,RED/WHT WARNING R

Buy Now Datasheet
Brady B-401 Polystyrene Diamond Radiation Hazard Sign - 18 in Width x 18 in Height - 129343 - 754473-78413 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Diamond Radiation Hazard Sign - 18 in Width x 18 in Height - 129343
754473-78413
Brady B-401 Polystyrene Diamond Radiation Hazard Sign - 18 in Width x 18 in Height - 129343 754473-78413
R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady radiation hazard sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 18 in width and a 18 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a diamond. This SKU is written in English with the following text: WARNING RADIO-FREQUENCY RADIATION HAZARD CHECK WITH OPERATING PERSONNEL BEFORE PROCEEDING BEYOND THIS POINT. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D1593, OSHA 29 CFR 1910.1096 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady radiation hazard sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 18 in width and a 18 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a diamond. This SKU is written in English with the following text: WARNING RADIO-FREQUENCY RADIATION HAZARD CHECK WITH OPERATING PERSONNEL BEFORE PROCEEDING BEYOND THIS POINT. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D1593, OSHA 29 CFR 1910.1096 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 129343 2267-129343-ND 754473-78413
Product Name Radiation & Laser Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Diamond Radiation Hazard Sign - 18 in Width x 18 in Height - 129343
Safety / Warning Type Laser; Radiation (X-ray, Gamma Rays) Radiation (X-ray, Gamma Rays)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-872-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Mandatory Signs - 2013360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Height 0.6562 ft (2 dm)
View Details