Brady Corporation Radiation & Laser Sign 129342

Description
Radiation & Laser Sign
Request a Quote Datasheet
Description
Radiation & Laser Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiation & Laser Sign - 129342 - Brady Corporation
Milwaukee, WI, USA
Radiation & Laser Sign
129342
Radiation & Laser Sign 129342
Radiation & Laser Sign

Radiation & Laser Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-129342-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-129342-ND
Signs, Nameplates, Posters 2267-129342-ND
B555 18X18 BLK,RED/WHT WARNING R

B555 18X18 BLK,RED/WHT WARNING R

Buy Now Datasheet
Brady B-555 Aluminum Diamond Radiation Hazard Sign - 18 in Width x 18 in Height - 129342 - 754473-78412 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Diamond Radiation Hazard Sign - 18 in Width x 18 in Height - 129342
754473-78412
Brady B-555 Aluminum Diamond Radiation Hazard Sign - 18 in Width x 18 in Height - 129342 754473-78412
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady radiation hazard sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 18 in width and a 18 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a diamond. This product is written in English with the following text: WARNING RADIO-FREQUENCY RADIATION HAZARD CHECK WITH OPERATING PERSONNEL BEFORE PROCEEDING BEYOND THIS POINT. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ANSI Z535.2-2002, ASTM D1593, OSHA 29 CFR 1910.1096, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady radiation hazard sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 18 in width and a 18 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a diamond. This product is written in English with the following text: WARNING RADIO-FREQUENCY RADIATION HAZARD CHECK WITH OPERATING PERSONNEL BEFORE PROCEEDING BEYOND THIS POINT. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ANSI Z535.2-2002, ASTM D1593, OSHA 29 CFR 1910.1096, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 129342 2267-129342-ND 754473-78412
Product Name Radiation & Laser Sign Signs, Nameplates, Posters Brady B-555 Aluminum Diamond Radiation Hazard Sign - 18 in Width x 18 in Height - 129342
Safety / Warning Type Laser; Radiation (X-ray, Gamma Rays) Radiation (X-ray, Gamma Rays)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 146416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 1.97 ft (6 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details