Brady Corporation Radiation & Laser Sign 129329

Description
Radiation & Laser Sign
Request a Quote Datasheet
Description
Radiation & Laser Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiation & Laser Sign - 129329 - Brady Corporation
Milwaukee, WI, USA
Radiation & Laser Sign
129329
Radiation & Laser Sign 129329
Radiation & Laser Sign

Radiation & Laser Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-129329-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-129329-ND
Signs, Nameplates, Posters 2267-129329-ND
B302 10X14 BLK/ORG WARNING LASER

B302 10X14 BLK/ORG WARNING LASER

Buy Now Datasheet
Brady B-302 Polyester Rectangle Orange Laser Hazard Sign - 14 in Width x 10 in Height - Laminated - TEXT: WARNING LASER OPERATING - 129329 - 754473-78399 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Orange Laser Hazard Sign - 14 in Width x 10 in Height - Laminated - TEXT: WARNING LASER OPERATING - 129329
754473-78399
Brady B-302 Polyester Rectangle Orange Laser Hazard Sign - 14 in Width x 10 in Height - Laminated - TEXT: WARNING LASER OPERATING - 129329 754473-78399
R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady laser hazard sign is constructed using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This laser hazard sign is printed with an orange background and text and/or image color(s) of black. Often, many signs include images to help support the text or are simply used to create the message themselves. This laser hazard sign is printed with the following image: laser hazard symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This sign is written in English with the following text: WARNING LASER OPERATING. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady laser hazard sign is constructed using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This laser hazard sign is printed with an orange background and text and/or image color(s) of black. Often, many signs include images to help support the text or are simply used to create the message themselves. This laser hazard sign is printed with the following image: laser hazard symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This sign is written in English with the following text: WARNING LASER OPERATING. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 129329 2267-129329-ND 754473-78399
Product Name Radiation & Laser Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Orange Laser Hazard Sign - 14 in Width x 10 in Height - Laminated - TEXT: WARNING LASER OPERATING - 129329
Safety / Warning Type Laser; Radiation (X-ray, Gamma Rays) Radiation (X-ray, Gamma Rays)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 7873739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details