Brady Corporation Radiation & Laser Sign 129325

Description
Radiation & Laser Sign
Request a Quote Datasheet
Description
Radiation & Laser Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiation & Laser Sign - 129325 - Brady Corporation
Milwaukee, WI, USA
Radiation & Laser Sign
129325
Radiation & Laser Sign 129325
Radiation & Laser Sign

Radiation & Laser Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-129325-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-129325-ND
Signs, Nameplates, Posters 2267-129325-ND
B401 7X10 BLK/ORG WARNING LASER

B401 7X10 BLK/ORG WARNING LASER

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle Orange Laser Hazard Sign - 10 in Width x 7 in Height - TEXT: WARNING LASER OPERATING - 129325 - 754473-78395 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle Orange Laser Hazard Sign - 10 in Width x 7 in Height - TEXT: WARNING LASER OPERATING - 129325
754473-78395
Brady B-401 Polystyrene Rectangle Orange Laser Hazard Sign - 10 in Width x 7 in Height - TEXT: WARNING LASER OPERATING - 129325 754473-78395
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady laser hazard sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This laser hazard sign is printed with an orange background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This laser hazard sign is printed with the following image: laser hazard symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This item is written in English with the following text: WARNING LASER OPERATING. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady laser hazard sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This laser hazard sign is printed with an orange background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This laser hazard sign is printed with the following image: laser hazard symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This item is written in English with the following text: WARNING LASER OPERATING. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 129325 2267-129325-ND 754473-78395
Product Name Radiation & Laser Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle Orange Laser Hazard Sign - 10 in Width x 7 in Height - TEXT: WARNING LASER OPERATING - 129325
Safety / Warning Type Laser; Radiation (X-ray, Gamma Rays) Radiation (X-ray, Gamma Rays)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 4113790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Flammable / Explosion Hazard; Explosive
Materials of Construction Pvc
Features Adhesive Backed
View Details