Brady Corporation Radiation & Laser Sign 129315

Description
Radiation & Laser Sign
Description
Radiation & Laser Sign

Suppliers

Company
Product
Description
Supplier Links
Radiation & Laser Sign - 129315 - Brady Corporation
Milwaukee, WI, USA
Radiation & Laser Sign
129315
Radiation & Laser Sign 129315
Radiation & Laser Sign

Radiation & Laser Sign

Supplier's Site
Brady B-555 Aluminum Rectangle White Radiation Hazard Sign - 10 in Width x 14 in Height - 129315 - 754473-78385 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Radiation Hazard Sign - 10 in Width x 14 in Height - 129315
754473-78385
Brady B-555 Aluminum Rectangle White Radiation Hazard Sign - 10 in Width x 14 in Height - 129315 754473-78385
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady radiation hazard sign is produced using aluminum which is the B-555 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This radiation hazard sign is printed with a white background and text and/or image color(s) of black / orange. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This radiation hazard sign is printed with the following image: radio frequency symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This SKU is written in English with the following text: WARNING EXCESSIVE RADIO FREQUENCY FIELDS AUTHORIZED PERSONNEL ONLY. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady radiation hazard sign is produced using aluminum which is the B-555 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This radiation hazard sign is printed with a white background and text and/or image color(s) of black / orange. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This radiation hazard sign is printed with the following image: radio frequency symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This SKU is written in English with the following text: WARNING EXCESSIVE RADIO FREQUENCY FIELDS AUTHORIZED PERSONNEL ONLY. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 129315 754473-78385
Product Name Radiation & Laser Sign Brady B-555 Aluminum Rectangle White Radiation Hazard Sign - 10 in Width x 14 in Height - 129315
Safety / Warning Type Laser; Radiation (X-ray, Gamma Rays) Radiation (X-ray, Gamma Rays)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 218616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper
Features Adhesive Backed
Height 0.0164 ft (0.0500 dm)
View Details