Brady Corporation Radiation & Laser Sign 129280

Description
Radiation & Laser Sign
Description
Radiation & Laser Sign

Suppliers

Company
Product
Description
Supplier Links
Radiation & Laser Sign - 129280 - Brady Corporation
Milwaukee, WI, USA
Radiation & Laser Sign
129280
Radiation & Laser Sign 129280
Radiation & Laser Sign

Radiation & Laser Sign

Supplier's Site
Brady B-401 Polystyrene Rectangle Yellow Radiation Hazard Sign - 10 in Width x 14 in Height - 129280 - 754473-78350 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle Yellow Radiation Hazard Sign - 10 in Width x 14 in Height - 129280
754473-78350
Brady B-401 Polystyrene Rectangle Yellow Radiation Hazard Sign - 10 in Width x 14 in Height - 129280 754473-78350
R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady radiation hazard sign is made from polystyrene which is the B-401 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This radiation hazard sign is printed with a yellow background and text and/or image color(s) of black / pink. Often, many signs include images to help support the text or are simply used to create the message themselves. This radiation hazard sign is designed with the following image: radioactive material symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This product is written in English with the following text: CAUTION EXCLUSION AREA RADIATION EXPOSURE PERMIT REQUIRED FOR ENTRY. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady radiation hazard sign is made from polystyrene which is the B-401 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This radiation hazard sign is printed with a yellow background and text and/or image color(s) of black / pink. Often, many signs include images to help support the text or are simply used to create the message themselves. This radiation hazard sign is designed with the following image: radioactive material symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This product is written in English with the following text: CAUTION EXCLUSION AREA RADIATION EXPOSURE PERMIT REQUIRED FOR ENTRY. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 129280 754473-78350
Product Name Radiation & Laser Sign Brady B-401 Polystyrene Rectangle Yellow Radiation Hazard Sign - 10 in Width x 14 in Height - 129280
Safety / Warning Type Laser; Radiation (X-ray, Gamma Rays) Radiation (X-ray, Gamma Rays)
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 146398 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 3.94 inches (100 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details