Brady Corporation Radiation & Laser Sign 129275

Description
Radiation & Laser Sign
Description
Radiation & Laser Sign

Suppliers

Company
Product
Description
Supplier Links
Radiation & Laser Sign - 129275 - Brady Corporation
Milwaukee, WI, USA
Radiation & Laser Sign
129275
Radiation & Laser Sign 129275
Radiation & Laser Sign

Radiation & Laser Sign

Supplier's Site
Brady B-302 Polyester Rectangle White Radiation Hazard Sign - 14 in Width x 10 in Height - Laminated - TEXT: DANGER RADIATION - 129275 - 754473-78345 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Radiation Hazard Sign - 14 in Width x 10 in Height - Laminated - TEXT: DANGER RADIATION - 129275
754473-78345
Brady B-302 Polyester Rectangle White Radiation Hazard Sign - 14 in Width x 10 in Height - Laminated - TEXT: DANGER RADIATION - 129275 754473-78345
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady radiation hazard sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This radiation hazard sign is manufactured with a white background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This radiation hazard sign is manufactured with the following image: radioactive symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This part is written in English with the following text: DANGER RADIATION. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady radiation hazard sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This radiation hazard sign is manufactured with a white background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This radiation hazard sign is manufactured with the following image: radioactive symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This part is written in English with the following text: DANGER RADIATION. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 129275 754473-78345
Product Name Radiation & Laser Sign Brady B-302 Polyester Rectangle White Radiation Hazard Sign - 14 in Width x 10 in Height - Laminated - TEXT: DANGER RADIATION - 129275
Safety / Warning Type Laser; Radiation (X-ray, Gamma Rays) Radiation (X-ray, Gamma Rays)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 2325514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper
Height 0.2461 ft (0.7500 dm)
View Details