Brady Corporation Radiation & Laser Sign 129263

Description
Radiation & Laser Sign
Request a Quote Datasheet
Description
Radiation & Laser Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiation & Laser Sign - 129263 - Brady Corporation
Milwaukee, WI, USA
Radiation & Laser Sign
129263
Radiation & Laser Sign 129263
Radiation & Laser Sign

Radiation & Laser Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-129263-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-129263-ND
Signs, Nameplates, Posters 2267-129263-ND
B302 10X14 BLK/RD/WHT DANGER LAS

B302 10X14 BLK/RD/WHT DANGER LAS

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Laser Hazard Sign - 14 in Width x 10 in Height - Laminated - TEXT: DANGER LASER BEAMS DO NOT LOOK DIRECTLY AT LASER LIGHTS - 129263 - 754473-78333 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Laser Hazard Sign - 14 in Width x 10 in Height - Laminated - TEXT: DANGER LASER BEAMS DO NOT LOOK DIRECTLY AT LASER LIGHTS - 129263
754473-78333
Brady B-302 Polyester Rectangle White Laser Hazard Sign - 14 in Width x 10 in Height - Laminated - TEXT: DANGER LASER BEAMS DO NOT LOOK DIRECTLY AT LASER LIGHTS - 129263 754473-78333
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady laser hazard sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This laser hazard sign is printed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This laser hazard sign is designed with the following image: laser hazard symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This SKU is written in English with the following text: DANGER LASER BEAMS DO NOT LOOK DIRECTLY AT LASER LIGHTS. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady laser hazard sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This laser hazard sign is printed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This laser hazard sign is designed with the following image: laser hazard symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This SKU is written in English with the following text: DANGER LASER BEAMS DO NOT LOOK DIRECTLY AT LASER LIGHTS. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 129263 2267-129263-ND 754473-78333
Product Name Radiation & Laser Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Laser Hazard Sign - 14 in Width x 10 in Height - Laminated - TEXT: DANGER LASER BEAMS DO NOT LOOK DIRECTLY AT LASER LIGHTS - 129263
Safety / Warning Type Laser; Radiation (X-ray, Gamma Rays) Radiation (X-ray, Gamma Rays)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 3643638 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Attention
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details