Brady Corporation Radiation & Laser Sign 129258

Description
Radiation & Laser Sign
Request a Quote Datasheet
Description
Radiation & Laser Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiation & Laser Sign - 129258 - Brady Corporation
Milwaukee, WI, USA
Radiation & Laser Sign
129258
Radiation & Laser Sign 129258
Radiation & Laser Sign

Radiation & Laser Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-129258-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-129258-ND
Signs, Nameplates, Posters 2267-129258-ND
B555 7X10 BLK/RD/WHT DANGER LASE

B555 7X10 BLK/RD/WHT DANGER LASE

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Laser Hazard Sign - 10 in Width x 7 in Height - TEXT: DANGER LASER BEAMS DO NOT LOOK DIRECTLY AT LASER LIGHTS - 129258 - 754473-78328 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Laser Hazard Sign - 10 in Width x 7 in Height - TEXT: DANGER LASER BEAMS DO NOT LOOK DIRECTLY AT LASER LIGHTS - 129258
754473-78328
Brady B-555 Aluminum Rectangle White Laser Hazard Sign - 10 in Width x 7 in Height - TEXT: DANGER LASER BEAMS DO NOT LOOK DIRECTLY AT LASER LIGHTS - 129258 754473-78328
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady laser hazard sign is made from aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This laser hazard sign is manufactured with a white background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This laser hazard sign is designed with the following image: laser hazard symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This part is written in English with the following text: DANGER LASER BEAMS DO NOT LOOK DIRECTLY AT LASER LIGHTS. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady laser hazard sign is made from aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This laser hazard sign is manufactured with a white background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This laser hazard sign is designed with the following image: laser hazard symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This part is written in English with the following text: DANGER LASER BEAMS DO NOT LOOK DIRECTLY AT LASER LIGHTS. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 129258 2267-129258-ND 754473-78328
Product Name Radiation & Laser Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Laser Hazard Sign - 10 in Width x 7 in Height - TEXT: DANGER LASER BEAMS DO NOT LOOK DIRECTLY AT LASER LIGHTS - 129258
Safety / Warning Type Laser; Radiation (X-ray, Gamma Rays) Radiation (X-ray, Gamma Rays)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 7760958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Earth
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Safety Symbols & Electrical Signs - 1768035-4 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details