Brady Corporation Radiation & Laser Sign 129247

Description
Radiation & Laser Sign
Description
Radiation & Laser Sign

Suppliers

Company
Product
Description
Supplier Links
Radiation & Laser Sign - 129247 - Brady Corporation
Milwaukee, WI, USA
Radiation & Laser Sign
129247
Radiation & Laser Sign 129247
Radiation & Laser Sign

Radiation & Laser Sign

Supplier's Site
Brady B-401 Polystyrene Rectangle Yellow Radiation Hazard Sign - 10 in Width x 7 in Height - TEXT: CAUTION RADIOACTIVE EQUIPMENT IN THIS AREA - 129247 - 754473-78317 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle Yellow Radiation Hazard Sign - 10 in Width x 7 in Height - TEXT: CAUTION RADIOACTIVE EQUIPMENT IN THIS AREA - 129247
754473-78317
Brady B-401 Polystyrene Rectangle Yellow Radiation Hazard Sign - 10 in Width x 7 in Height - TEXT: CAUTION RADIOACTIVE EQUIPMENT IN THIS AREA - 129247 754473-78317
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady radiation hazard sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This radiation hazard sign is manufactured with a yellow background and text and/or image color(s) of black / pink. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This part is written in English with the following text: CAUTION RADIOACTIVE EQUIPMENT IN THIS AREA. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D1593, OSHA 29 CFR 1910.1096 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady radiation hazard sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This radiation hazard sign is manufactured with a yellow background and text and/or image color(s) of black / pink. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This part is written in English with the following text: CAUTION RADIOACTIVE EQUIPMENT IN THIS AREA. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D1593, OSHA 29 CFR 1910.1096 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 129247 754473-78317
Product Name Radiation & Laser Sign Brady B-401 Polystyrene Rectangle Yellow Radiation Hazard Sign - 10 in Width x 7 in Height - TEXT: CAUTION RADIOACTIVE EQUIPMENT IN THIS AREA - 129247
Safety / Warning Type Laser; Radiation (X-ray, Gamma Rays) Radiation (X-ray, Gamma Rays)
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 146357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 3.94 inches (100 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details