R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady radiation hazard sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This radiation hazard sign is manufactured with a yellow background and text and/or image color(s) of pink. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This sign is written in English with the following text: CAUTION FILM BADGE REQUIRED IN THIS AREA. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 129244 | 754473-78314 |
| Product Name | Radiation & Laser Sign | Brady B-401 Polystyrene Rectangle Yellow Radiation Hazard Sign - 14 in Width x 10 in Height - TEXT: CAUTION FILM BADGE REQUIRED IN THIS AREA - 129244 |
| Safety / Warning Type | Laser; Radiation (X-ray, Gamma Rays) | Radiation (X-ray, Gamma Rays) |