R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady radiation hazard sign is produced using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This radiation hazard sign is designed with a yellow background and text and/or image color(s) of pink. Often, many signs include images to help support the text or are simply used to create the message themselves. This radiation hazard sign is designed with the following image: radioactive material symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This part is written in English with the following text: CAUTION NATURALLY OCCURRING RADIOACTIVE MATERIAL. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ANSI Z535.1-2001, ASTM D1593, OSHA 29 CFR 1910.1096 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 129231 | 754473-78301 |
| Product Name | Radiation & Laser Sign | Brady B-555 Aluminum Rectangle Yellow Radiation Hazard Sign - 14 in Width x 10 in Height - TEXT: CAUTION NATURALLY OCCURRING RADIOACTIVE MATERIAL - 129231 |
| Safety / Warning Type | Laser; Radiation (X-ray, Gamma Rays) | Radiation (X-ray, Gamma Rays) |