Brady Corporation Radiation & Laser Sign 129227

Description
Radiation & Laser Sign
Description
Radiation & Laser Sign

Suppliers

Company
Product
Description
Supplier Links
Radiation & Laser Sign - 129227 - Brady Corporation
Milwaukee, WI, USA
Radiation & Laser Sign
129227
Radiation & Laser Sign 129227
Radiation & Laser Sign

Radiation & Laser Sign

Supplier's Site
Brady B-302 Polyester Rectangle Yellow Radiation Hazard Sign - 14 in Width x 10 in Height - Laminated - TEXT: RADIATION RESTRICTED AREA - 129227 - 754473-78297 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Yellow Radiation Hazard Sign - 14 in Width x 10 in Height - Laminated - TEXT: RADIATION RESTRICTED AREA - 129227
754473-78297
Brady B-302 Polyester Rectangle Yellow Radiation Hazard Sign - 14 in Width x 10 in Height - Laminated - TEXT: RADIATION RESTRICTED AREA - 129227 754473-78297
R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady radiation hazard sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This radiation hazard sign is printed with a yellow background and text and/or image color(s) of pink. Often, many signs include images to help support the text or are simply used to create the message themselves. This radiation hazard sign is designed with the following image: radioactive material symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This part is written in English with the following text: RADIATION RESTRICTED AREA. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady radiation hazard sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This radiation hazard sign is printed with a yellow background and text and/or image color(s) of pink. Often, many signs include images to help support the text or are simply used to create the message themselves. This radiation hazard sign is designed with the following image: radioactive material symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This part is written in English with the following text: RADIATION RESTRICTED AREA. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 129227 754473-78297
Product Name Radiation & Laser Sign Brady B-302 Polyester Rectangle Yellow Radiation Hazard Sign - 14 in Width x 10 in Height - Laminated - TEXT: RADIATION RESTRICTED AREA - 129227
Safety / Warning Type Laser; Radiation (X-ray, Gamma Rays) Radiation (X-ray, Gamma Rays)
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 146403 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Height 0.9843 ft (3 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-877-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details