Brady Corporation Radiation & Laser Sign 129214

Description
Radiation & Laser Sign
Description
Radiation & Laser Sign

Suppliers

Company
Product
Description
Supplier Links
Radiation & Laser Sign - 129214 - Brady Corporation
Milwaukee, WI, USA
Radiation & Laser Sign
129214
Radiation & Laser Sign 129214
Radiation & Laser Sign

Radiation & Laser Sign

Supplier's Site
Brady B-401 Polystyrene Rectangle Yellow Radiation Hazard Sign - 10 in Width x 14 in Height - TEXT: RADIATION RADIOACTIVE WASTE PROHIBITED DOWN DRAIN - 129214 - 754473-78284 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle Yellow Radiation Hazard Sign - 10 in Width x 14 in Height - TEXT: RADIATION RADIOACTIVE WASTE PROHIBITED DOWN DRAIN - 129214
754473-78284
Brady B-401 Polystyrene Rectangle Yellow Radiation Hazard Sign - 10 in Width x 14 in Height - TEXT: RADIATION RADIOACTIVE WASTE PROHIBITED DOWN DRAIN - 129214 754473-78284
R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady radiation hazard sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This radiation hazard sign is printed with a yellow background and text and/or image color(s) of pink. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This radiation hazard sign is printed with the following image: radioactive material symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This part is written in English with the following text: RADIATION RADIOACTIVE WASTE PROHIBITED DOWN DRAIN. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D1593, OSHA 29 CFR 1910.1096 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady radiation hazard sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This radiation hazard sign is printed with a yellow background and text and/or image color(s) of pink. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This radiation hazard sign is printed with the following image: radioactive material symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This part is written in English with the following text: RADIATION RADIOACTIVE WASTE PROHIBITED DOWN DRAIN. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D1593, OSHA 29 CFR 1910.1096 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 129214 754473-78284
Product Name Radiation & Laser Sign Brady B-401 Polystyrene Rectangle Yellow Radiation Hazard Sign - 10 in Width x 14 in Height - TEXT: RADIATION RADIOACTIVE WASTE PROHIBITED DOWN DRAIN - 129214
Safety / Warning Type Laser; Radiation (X-ray, Gamma Rays) Radiation (X-ray, Gamma Rays)
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 4113605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Laser beam warning
Materials of Construction Metal; Aluminium
Width 7.87 inches (200 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-870-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details