B302 10X7 MAG/YEL RADIATION HIGH
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady radiation hazard sign is constructed using polyester which is the B-302 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This radiation hazard sign is printed with a yellow background and text and/or image color(s) of pink. Often, many signs include images to help support the text or are simply used to create the message themselves. This radiation hazard sign is printed with the following image: radioactive material symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This item is written in English with the following text: RADIATION HIGH RADIATION AREA PERSONNEL MONITORING REQUIRED. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D 2979, OSHA 29 CFR 1910.96, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.
| Brady Corporation | DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 129206 | 2267-129206-ND | 754473-78276 |
| Product Name | Radiation & Laser Sign | Signs, Nameplates, Posters | Brady B-302 Polyester Rectangle Yellow Radiation Hazard Sign - 7 in Width x 10 in Height - Laminated - 129206 |
| Safety / Warning Type | Laser; Radiation (X-ray, Gamma Rays) | Radiation (X-ray, Gamma Rays) |