R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady radiation hazard sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This radiation hazard sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This product is written in English with the following text: PACEMAKER WEARERS DO NOT PROCEED THROUGH METAL DETECTORS ASK FOR A HAND SEARCH. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D1593, OSHA 29 CFR 1910.96 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 129202 | 754473-78270 |
| Product Name | Radiation & Laser Sign | Brady B-401 Polystyrene Rectangle White Radiation Hazard Sign - 14 in Width x 10 in Height - 129202 |
| Safety / Warning Type | Laser; Radiation (X-ray, Gamma Rays) | Radiation (X-ray, Gamma Rays) |