Brady Corporation Radiation & Laser Sign 129191

Description
Radiation & Laser Sign
Description
Radiation & Laser Sign

Suppliers

Company
Product
Description
Supplier Links
Radiation & Laser Sign - 129191 - Brady Corporation
Milwaukee, WI, USA
Radiation & Laser Sign
129191
Radiation & Laser Sign 129191
Radiation & Laser Sign

Radiation & Laser Sign

Supplier's Site
Brady B-302 Polyester Rectangle Yellow Radiation Hazard Sign - 14 in Width x 10 in Height - Laminated - TEXT: CAUTION ULTRAVIOLET LIGHT - 129191 - 754473-78240 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Yellow Radiation Hazard Sign - 14 in Width x 10 in Height - Laminated - TEXT: CAUTION ULTRAVIOLET LIGHT - 129191
754473-78240
Brady B-302 Polyester Rectangle Yellow Radiation Hazard Sign - 14 in Width x 10 in Height - Laminated - TEXT: CAUTION ULTRAVIOLET LIGHT - 129191 754473-78240
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady radiation hazard sign is made from polyester which is the B-302 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This radiation hazard sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This product is written in English with the following text: CAUTION ULTRAVIOLET LIGHT. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady radiation hazard sign is made from polyester which is the B-302 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This radiation hazard sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This product is written in English with the following text: CAUTION ULTRAVIOLET LIGHT. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 129191 754473-78240
Product Name Radiation & Laser Sign Brady B-302 Polyester Rectangle Yellow Radiation Hazard Sign - 14 in Width x 10 in Height - Laminated - TEXT: CAUTION ULTRAVIOLET LIGHT - 129191
Safety / Warning Type Laser; Radiation (X-ray, Gamma Rays) Radiation (X-ray, Gamma Rays)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Identification - 1878877-4 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details
3 suppliers
Safety Posters - 1811482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi Rigid Laminate
Width 11.81 inches (300 mm)
Height 1.38 ft (4.2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details