Brady Corporation Radiation & Laser Sign 129175

Description
Radiation & Laser Sign
Request a Quote Datasheet
Description
Radiation & Laser Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiation & Laser Sign - 129175 - Brady Corporation
Milwaukee, WI, USA
Radiation & Laser Sign
129175
Radiation & Laser Sign 129175
Radiation & Laser Sign

Radiation & Laser Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-129175-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-129175-ND
Signs, Nameplates, Posters 2267-129175-ND
B401 7X10 BLK/RED/YEL CAUTION LA

B401 7X10 BLK/RED/YEL CAUTION LA

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle Yellow Laser Hazard Sign - 10 in Width x 7 in Height - TEXT: CAUTION LASER AREA - 129175 - 754473-78186 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle Yellow Laser Hazard Sign - 10 in Width x 7 in Height - TEXT: CAUTION LASER AREA - 129175
754473-78186
Brady B-401 Polystyrene Rectangle Yellow Laser Hazard Sign - 10 in Width x 7 in Height - TEXT: CAUTION LASER AREA - 129175 754473-78186
R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady laser hazard sign is made from polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This laser hazard sign is designed with a yellow background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This laser hazard sign is designed with the following image: laser hazard symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This item is written in English with the following text: CAUTION LASER AREA. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady laser hazard sign is made from polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This laser hazard sign is designed with a yellow background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This laser hazard sign is designed with the following image: laser hazard symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This item is written in English with the following text: CAUTION LASER AREA. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 129175 2267-129175-ND 754473-78186
Product Name Radiation & Laser Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle Yellow Laser Hazard Sign - 10 in Width x 7 in Height - TEXT: CAUTION LASER AREA - 129175
Safety / Warning Type Laser; Radiation (X-ray, Gamma Rays) Radiation (X-ray, Gamma Rays)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 1812226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 16.54 inches (420 mm)
Height 1.95 ft (5.94 dm)
View Details
Pipe Identification - 073608-000 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details