Brady Corporation Radiation & Laser Sign 129167

Description
Radiation & Laser Sign
Description
Radiation & Laser Sign

Suppliers

Company
Product
Description
Supplier Links
Radiation & Laser Sign - 129167 - Brady Corporation
Milwaukee, WI, USA
Radiation & Laser Sign
129167
Radiation & Laser Sign 129167
Radiation & Laser Sign

Radiation & Laser Sign

Supplier's Site
Brady B-302 Polyester Rectangle Yellow Laser Hazard Sign - 14 in Width x 10 in Height - Laminated - TEXT: CAUTION HELIUM NEON LASER DO NOT STARE INTO BEAM - 129167 - 754473-78178 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Yellow Laser Hazard Sign - 14 in Width x 10 in Height - Laminated - TEXT: CAUTION HELIUM NEON LASER DO NOT STARE INTO BEAM - 129167
754473-78178
Brady B-302 Polyester Rectangle Yellow Laser Hazard Sign - 14 in Width x 10 in Height - Laminated - TEXT: CAUTION HELIUM NEON LASER DO NOT STARE INTO BEAM - 129167 754473-78178
R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady laser hazard sign is produced using polyester which is the B-302 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This laser hazard sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This part is written in English with the following text: CAUTION HELIUM NEON LASER DO NOT STARE INTO BEAM. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady laser hazard sign is produced using polyester which is the B-302 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This laser hazard sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This part is written in English with the following text: CAUTION HELIUM NEON LASER DO NOT STARE INTO BEAM. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 129167 754473-78178
Product Name Radiation & Laser Sign Brady B-302 Polyester Rectangle Yellow Laser Hazard Sign - 14 in Width x 10 in Height - Laminated - TEXT: CAUTION HELIUM NEON LASER DO NOT STARE INTO BEAM - 129167
Safety / Warning Type Laser; Radiation (X-ray, Gamma Rays) Radiation (X-ray, Gamma Rays)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Identification - 047308-000 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details
Exit Signs - 146381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 17.72 inches (450 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details