Brady Corporation Machine & Operational Sign 129128

Description
Machine & Operational Sign
Description
Machine & Operational Sign

Suppliers

Company
Product
Description
Supplier Links
Machine & Operational Sign - 129128 - Brady Corporation
Milwaukee, WI, USA
Machine & Operational Sign
129128
Machine & Operational Sign 129128
Machine & Operational Sign

Machine & Operational Sign

Supplier's Site
Brady B-302 Polyester Rectangle White Fall Prevention Sign - 10 in Width x 7 in Height - Laminated - TEXT: SAFETY FIRST WATCH YOUR STEP - 129128 - 754473-78114 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Fall Prevention Sign - 10 in Width x 7 in Height - Laminated - TEXT: SAFETY FIRST WATCH YOUR STEP - 129128
754473-78114
Brady B-302 Polyester Rectangle White Fall Prevention Sign - 10 in Width x 7 in Height - Laminated - TEXT: SAFETY FIRST WATCH YOUR STEP - 129128 754473-78114
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fall prevention sign is produced using polyester which is the B-302 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This fall prevention sign is manufactured with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This SKU is written in English with the following text: SAFETY FIRST WATCH YOUR STEP. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ANSI Z535.2-2002, ASTM D 2979, OSHA 29 CFR 1910.145, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fall prevention sign is produced using polyester which is the B-302 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This fall prevention sign is manufactured with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This SKU is written in English with the following text: SAFETY FIRST WATCH YOUR STEP. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ANSI Z535.2-2002, ASTM D 2979, OSHA 29 CFR 1910.145, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 129128 754473-78114
Product Name Machine & Operational Sign Brady B-302 Polyester Rectangle White Fall Prevention Sign - 10 in Width x 7 in Height - Laminated - TEXT: SAFETY FIRST WATCH YOUR STEP - 129128
Safety / Warning Type Machinery HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-706/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Fire Safety Signs - 7631834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire action
Materials of Construction Plastic / Film; Plastic
Width 5.83 inches (148 mm)
View Details
Pipe Identification - 018818-000 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details