Brady Corporation Machine & Operational Sign 129120

Description
Machine & Operational Sign
Request a Quote Datasheet
Description
Machine & Operational Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine & Operational Sign - 129120 - Brady Corporation
Milwaukee, WI, USA
Machine & Operational Sign
129120
Machine & Operational Sign 129120
Machine & Operational Sign

Machine & Operational Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-129120-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-129120-ND
Signs, Nameplates, Posters 2267-129120-ND
B555 7X10 BLK/BLU/WHT NOTICE WAT

B555 7X10 BLK/BLU/WHT NOTICE WAT

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Fall Prevention Sign - 10 in Width x 7 in Height - TEXT: NOTICE WATCH YOUR STEP - 129120 - 754473-78106 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Fall Prevention Sign - 10 in Width x 7 in Height - TEXT: NOTICE WATCH YOUR STEP - 129120
754473-78106
Brady B-555 Aluminum Rectangle White Fall Prevention Sign - 10 in Width x 7 in Height - TEXT: NOTICE WATCH YOUR STEP - 129120 754473-78106
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady fall prevention sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This fall prevention sign is manufactured with a white background and text and/or image color(s) of black / blue. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fall prevention sign is designed with the following image: tripping hazard symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This sign is written in English with the following text: NOTICE WATCH YOUR STEP. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady fall prevention sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This fall prevention sign is manufactured with a white background and text and/or image color(s) of black / blue. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fall prevention sign is designed with the following image: tripping hazard symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This sign is written in English with the following text: NOTICE WATCH YOUR STEP. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 129120 2267-129120-ND 754473-78106
Product Name Machine & Operational Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Fall Prevention Sign - 10 in Width x 7 in Height - TEXT: NOTICE WATCH YOUR STEP - 129120
Safety / Warning Type Machinery HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 2267870 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-880/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details