Brady Corporation Machine & Operational Sign 129108

Description
Machine & Operational Sign
Request a Quote Datasheet
Description
Machine & Operational Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine & Operational Sign - 129108 - Brady Corporation
Milwaukee, WI, USA
Machine & Operational Sign
129108
Machine & Operational Sign 129108
Machine & Operational Sign

Machine & Operational Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-129108-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-129108-ND
Signs, Nameplates, Posters 2267-129108-ND
B555 7X10 BLK/RED/WHT DANGER WAT

B555 7X10 BLK/RED/WHT DANGER WAT

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Fall Prevention Sign - 10 in Width x 7 in Height - TEXT: DANGER WATCH YOUR STEP - 129108 - 754473-78094 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Fall Prevention Sign - 10 in Width x 7 in Height - TEXT: DANGER WATCH YOUR STEP - 129108
754473-78094
Brady B-555 Aluminum Rectangle White Fall Prevention Sign - 10 in Width x 7 in Height - TEXT: DANGER WATCH YOUR STEP - 129108 754473-78094
R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fall prevention sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This fall prevention sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This SKU is written in English with the following text: DANGER WATCH YOUR STEP. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fall prevention sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This fall prevention sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This SKU is written in English with the following text: DANGER WATCH YOUR STEP. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 129108 2267-129108-ND 754473-78094
Product Name Machine & Operational Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Fall Prevention Sign - 10 in Width x 7 in Height - TEXT: DANGER WATCH YOUR STEP - 129108
Safety / Warning Type Machinery HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 146439 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Danger
Materials of Construction Polypropylene
Features Adhesive Backed
View Details