Brady Corporation Machine & Operational Sign 129095

Description
Machine & Operational Sign
Request a Quote Datasheet
Description
Machine & Operational Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine & Operational Sign - 129095 - Brady Corporation
Milwaukee, WI, USA
Machine & Operational Sign
129095
Machine & Operational Sign 129095
Machine & Operational Sign

Machine & Operational Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-129095-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-129095-ND
Signs, Nameplates, Posters 2267-129095-ND
B302 14X10 BLK/YEL CAUTION WAK D

B302 14X10 BLK/YEL CAUTION WAK D

Buy Now Datasheet
Brady B-302 Polyester Rectangle Yellow Safety Awareness Sign - 10 in Width x 14 in Height - Laminated - TEXT: CAUTION WALK DOWN STAIRS BACKWARDS - 129095 - 754473-78042 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Yellow Safety Awareness Sign - 10 in Width x 14 in Height - Laminated - TEXT: CAUTION WALK DOWN STAIRS BACKWARDS - 129095
754473-78042
Brady B-302 Polyester Rectangle Yellow Safety Awareness Sign - 10 in Width x 14 in Height - Laminated - TEXT: CAUTION WALK DOWN STAIRS BACKWARDS - 129095 754473-78042
R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady safety awareness sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This safety awareness sign is manufactured with a yellow background and text and/or image color(s) of black. Often, many signs include images to help support the text or are simply used to create the message themselves. This safety awareness sign is manufactured with the following image: stairway symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This item is written in English with the following text: CAUTION WALK DOWN STAIRS BACKWARDS. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady safety awareness sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This safety awareness sign is manufactured with a yellow background and text and/or image color(s) of black. Often, many signs include images to help support the text or are simply used to create the message themselves. This safety awareness sign is manufactured with the following image: stairway symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This item is written in English with the following text: CAUTION WALK DOWN STAIRS BACKWARDS. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 129095 2267-129095-ND 754473-78042
Product Name Machine & Operational Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Yellow Safety Awareness Sign - 10 in Width x 14 in Height - Laminated - TEXT: CAUTION WALK DOWN STAIRS BACKWARDS - 129095
Safety / Warning Type Machinery
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Fire Safety Signs - 146400 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Features Adhesive Backed
Width 3.94 inches (100 mm)
View Details